Vishay Intertechnology, Inc. RES 16.0 OHM 1W 1% 2010 SMD CRCW201016R0FKEFHP

Description
RES 16.0ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 16.0ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.0 OHM 1W 1% 2010 SMD - CRCW201016R0FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.0 OHM 1W 1% 2010 SMD
CRCW201016R0FKEFHP
RES 16.0 OHM 1W 1% 2010 SMD CRCW201016R0FKEFHP
RES 16.0ohm 1W 1% 2010 SMD

RES 16.0ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201016R0FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201016R0FKEFHP-ND
Chip Resistor - Surface Mount CRCW201016R0FKEFHP-ND
16 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

16 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201016R0FKEFHP CRCW201016R0FKEFHP-ND
Product Name RES 16.0 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 16 ohms 16 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers