Vishay Intertechnology, Inc. RES 16.5K OHM 3/4W 1% 2010 SMD CRCW201016K5FKTF

Description
RES 16.5Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 16.5Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5K OHM 3/4W 1% 2010 SMD - CRCW201016K5FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5K OHM 3/4W 1% 2010 SMD
CRCW201016K5FKTF
RES 16.5K OHM 3/4W 1% 2010 SMD CRCW201016K5FKTF
RES 16.5Kohm 3/4W 1% 2010 SMD

RES 16.5Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201016K5FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201016K5FKTF-ND
Chip Resistor - Surface Mount CRCW201016K5FKTF-ND
16.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

16.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201016K5FKTF CRCW201016K5FKTF-ND
Product Name RES 16.5K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 16500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers