Vishay Intertechnology, Inc. CRCW201016K2FKTF CRCW201016K2FKTF

Description
CRCW201016K2FKTF
Request a Quote Datasheet
Description
CRCW201016K2FKTF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW201016K2FKTF - CRCW201016K2FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW201016K2FKTF
CRCW201016K2FKTF
CRCW201016K2FKTF CRCW201016K2FKTF
CRCW201016K2FKTF

CRCW201016K2FKTF

Supplier's Site
Chip Resistor - Surface Mount - CRCW201016K2FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201016K2FKTF-ND
Chip Resistor - Surface Mount CRCW201016K2FKTF-ND
16.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

16.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 16K2, 1%, 0.5W, 2010; Resistance Vishay - 01H0413 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16K2, 1%, 0.5W, 2010; Resistance Vishay
01H0413
Res, Thick Film, 16K2, 1%, 0.5W, 2010; Resistance Vishay 01H0413
RES, THICK FILM, 16K2, 1%, 0.5W, 2010; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: No

RES, THICK FILM, 16K2, 1%, 0.5W, 2010; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201016K2FKTF CRCW201016K2FKTF-ND 01H0413
Product Name CRCW201016K2FKTF Chip Resistor - Surface Mount Res, Thick Film, 16K2, 1%, 0.5W, 2010; Resistance Vishay
Mounting / Packaging 2010 2010; 2010 2010; 2010 [5025 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details