Vishay Intertechnology, Inc. RES 16.2K OHM 1W 1% 2010 SMD CRCW201016K2FKEFHP

Description
RES 16.2Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 16.2Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1W 1% 2010 SMD - CRCW201016K2FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1W 1% 2010 SMD
CRCW201016K2FKEFHP
RES 16.2K OHM 1W 1% 2010 SMD CRCW201016K2FKEFHP
RES 16.2Kohm 1W 1% 2010 SMD

RES 16.2Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201016K2FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201016K2FKEFHP-ND
Chip Resistor - Surface Mount CRCW201016K2FKEFHP-ND
16.2 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

16.2 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201016K2FKEFHP CRCW201016K2FKEFHP-ND
Product Name RES 16.2K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 16200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details