Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201016K2FKEF

Description
16.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
16.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW201016K2FKEFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW201016K2FKEFTR-ND
Chip Resistor - Surface Mount 541-CRCW201016K2FKEFTR-ND
16.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

16.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW201016K2FKEFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW201016K2FKEFCT-ND
Chip Resistor - Surface Mount 541-CRCW201016K2FKEFCT-ND
16.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

16.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW201016K2FKEFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW201016K2FKEFDKR-ND
Chip Resistor - Surface Mount 541-CRCW201016K2FKEFDKR-ND
16.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

16.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:16.2kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW201016K2FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:16.2kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW201016K2FKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:16.2kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW201016K2FKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:16.2kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:16.2kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Res, Thick Film, 16K2, 1%, 0.5W, 2010, Reel; Resistance Vishay - 53K3658 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16K2, 1%, 0.5W, 2010, Reel; Resistance Vishay
53K3658
Res, Thick Film, 16K2, 1%, 0.5W, 2010, Reel; Resistance Vishay 53K3658
RES, THICK FILM, 16K2, 1%, 0.5W, 2010, REEL; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 16K2, 1%, 0.5W, 2010, REEL; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW201016K2FKEFTR-ND CRCW201016K2FKEF 53K3658
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:16.2kohm; Resistance Tolerance:+/- 1%; Power Ratin... Res, Thick Film, 16K2, 1%, 0.5W, 2010, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD515GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1622605-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.6800 ohms
Tolerance 5 +/- %
View Details
3 suppliers