Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201016K0FKEFHP

Description
16 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
16 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201016K0FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201016K0FKEFHP-ND
Chip Resistor - Surface Mount CRCW201016K0FKEFHP-ND
16 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

16 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 16.0K OHM 1W 1% 2010 SMD - CRCW201016K0FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.0K OHM 1W 1% 2010 SMD
CRCW201016K0FKEFHP
RES 16.0K OHM 1W 1% 2010 SMD CRCW201016K0FKEFHP
RES 16.0Kohm 1W 1% 2010 SMD

RES 16.0Kohm 1W 1% 2010 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRCW201016K0FKEFHP-ND CRCW201016K0FKEFHP
Product Name Chip Resistor - Surface Mount RES 16.0K OHM 1W 1% 2010 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details