Vishay Precision Group Chip Resistor - Surface Mount CRCW2010162KFKEF

Description
162 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
162 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-162KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-162KACTR-ND
Chip Resistor - Surface Mount 541-162KACTR-ND
162 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

162 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW2010162KFKEF - CRCW2010162KFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW2010162KFKEF
CRCW2010162KFKEF
CRCW2010162KFKEF CRCW2010162KFKEF
CRCW2010162KFKEF

CRCW2010162KFKEF

Supplier's Site
Resistor, Thick Film, 162Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K3664 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 162Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K3664
Resistor, Thick Film, 162Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K3664
RESISTOR, THICK FILM, 162KOHM, 500mW, 1%, FULL REEL; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 162KOHM, 500mW, 1%, FULL REEL; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-162KACTR-ND CRCW2010162KFKEF 53K3664
Product Name Chip Resistor - Surface Mount CRCW2010162KFKEF Resistor, Thick Film, 162Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573218 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 470 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details