Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010160RJNTF

Description
160 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
160 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010160RJNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010160RJNTF-ND
Chip Resistor - Surface Mount CRCW2010160RJNTF-ND
160 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 160 OHM 1/2W 5% 2010 SMD - CRCW2010160RJNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 1/2W 5% 2010 SMD
CRCW2010160RJNTF
RES 160 OHM 1/2W 5% 2010 SMD CRCW2010160RJNTF
RES 160ohm 1/2W 5% 2010 SMD

RES 160ohm 1/2W 5% 2010 SMD

Supplier's Site
Crcw2010 160 5% 200 R02 Rohs Compliant Vishay - 49P4066 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 160 5% 200 R02 Rohs Compliant Vishay
49P4066
Crcw2010 160 5% 200 R02 Rohs Compliant Vishay 49P4066
CRCW2010 160 5% 200 R02 ROHS COMPLIANT: NO

CRCW2010 160 5% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010160RJNTF-ND CRCW2010160RJNTF 49P4066
Product Name Chip Resistor - Surface Mount RES 160 OHM 1/2W 5% 2010 SMD Crcw2010 160 5% 200 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 160 ohms 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details