Vishay Precision Group Chip Resistor - Surface Mount CRCW2010160RJNEF

Description
160 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
160 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-160WTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-160WTR-ND
Chip Resistor - Surface Mount 541-160WTR-ND
160 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 4W Resistor - 52-CRCW2010160RJNEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-CRCW2010160RJNEF
SMD 4W Resistor 52-CRCW2010160RJNEF
160R 5% 3/4W 2010 SMD Thick Film Resistor Product overview: CRCW2010160RJNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010160RJNEF can be used for catalog matching and distributor lookup.

160R 5% 3/4W 2010 SMD Thick Film Resistor Product overview: CRCW2010160RJNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010160RJNEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
2010,160,5%,T/R,RoHS Compliant - CRCW2010160RJNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,160,5%,T/R,RoHS Compliant
CRCW2010160RJNEF
2010,160,5%,T/R,RoHS Compliant CRCW2010160RJNEF
2010,160,5%,T/R,RoHS Compliant

2010,160,5%,T/R,RoHS Compliant

Supplier's Site
Res, Thick Film, 160R, 5%, 0.75W, 2010; Resistance Vishay - 59M7067 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 160R, 5%, 0.75W, 2010; Resistance Vishay
59M7067
Res, Thick Film, 160R, 5%, 0.75W, 2010; Resistance Vishay 59M7067
RES, THICK FILM, 160R, 5%, 0.75W, 2010; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 160R, 5%, 0.75W, 2010; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-160WTR-ND 52-CRCW2010160RJNEF CRCW2010160RJNEF 59M7067
Product Name Chip Resistor - Surface Mount SMD 4W Resistor 2010,160,5%,T/R,RoHS Compliant Res, Thick Film, 160R, 5%, 0.75W, 2010; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Resistance Range 160 ohms 160 ohms 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details