Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010160RFKEF

Description
160 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
160 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010160RFKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010160RFKEF-ND
Chip Resistor - Surface Mount CRCW2010160RFKEF-ND
160 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 160 OHM 1/2W 1% 2010 SMD - CRCW2010160RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 1/2W 1% 2010 SMD
CRCW2010160RFKEF
RES 160 OHM 1/2W 1% 2010 SMD CRCW2010160RFKEF
RES 160ohm 1/2W 1% 2010 SMD

RES 160ohm 1/2W 1% 2010 SMD

Supplier's Site
Crcw2010 100 160R 1% E02 E3 Rohs Compliant Vishay - 47P4411 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 160R 1% E02 E3 Rohs Compliant Vishay
47P4411
Crcw2010 100 160R 1% E02 E3 Rohs Compliant Vishay 47P4411
CRCW2010 100 160R 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 160R 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010160RFKEF-ND CRCW2010160RFKEF 47P4411
Product Name Chip Resistor - Surface Mount RES 160 OHM 1/2W 1% 2010 SMD Crcw2010 100 160R 1% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 160 ohms 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers