Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010160KJNEF

Description
160 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
160 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-160KWTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-160KWTR-ND
Chip Resistor - Surface Mount 541-160KWTR-ND
160 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

160 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 160K OHM 3/4W 5% 2010 SMD - CRCW2010160KJNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160K OHM 3/4W 5% 2010 SMD
CRCW2010160KJNEF
RES 160K OHM 3/4W 5% 2010 SMD CRCW2010160KJNEF
RES 160Kohm 3/4W 5% 2010 SMD

RES 160Kohm 3/4W 5% 2010 SMD

Supplier's Site
Crcw2010 200 160K 5% E02 E3 Rohs Compliant Vishay - 47P4410 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 200 160K 5% E02 E3 Rohs Compliant Vishay
47P4410
Crcw2010 200 160K 5% E02 E3 Rohs Compliant Vishay 47P4410
CRCW2010 200 160K 5% E02 e3 RoHS Compliant: Yes

CRCW2010 200 160K 5% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-160KWTR-ND CRCW2010160KJNEF 47P4410
Product Name Chip Resistor - Surface Mount RES 160K OHM 3/4W 5% 2010 SMD Crcw2010 200 160K 5% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756656 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers