Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201015R8FKTF

Description
15.8 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
15.8 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201015R8FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201015R8FKTF-ND
Chip Resistor - Surface Mount CRCW201015R8FKTF-ND
15.8 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

15.8 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 15.8 OHM 1/2W 1% 2010 SMD - CRCW201015R8FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8 OHM 1/2W 1% 2010 SMD
CRCW201015R8FKTF
RES 15.8 OHM 1/2W 1% 2010 SMD CRCW201015R8FKTF
RES 15.8ohm 1/2W 1% 2010 SMD

RES 15.8ohm 1/2W 1% 2010 SMD

Supplier's Site
Thick Film Resistor, 15.8 Ohm, 750Mw, 1%, Full Reel; Resistance Vishay - 43C5520 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 15.8 Ohm, 750Mw, 1%, Full Reel; Resistance Vishay
43C5520
Thick Film Resistor, 15.8 Ohm, 750Mw, 1%, Full Reel; Resistance Vishay 43C5520
THICK FILM RESISTOR, 15.8 OHM, 750mW, 1%, FULL REEL; Resistance:15.8ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 15.8 OHM, 750mW, 1%, FULL REEL; Resistance:15.8ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201015R8FKTF-ND CRCW201015R8FKTF 43C5520
Product Name Chip Resistor - Surface Mount RES 15.8 OHM 1/2W 1% 2010 SMD Thick Film Resistor, 15.8 Ohm, 750Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric]
Resistance Range 15.8 ohms 15.8 ohms 15.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details