Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201015R4FKTF

Description
15.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
15.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201015R4FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201015R4FKTF-ND
Chip Resistor - Surface Mount CRCW201015R4FKTF-ND
15.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

15.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW201015R4FKTF - CRCW201015R4FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW201015R4FKTF
CRCW201015R4FKTF
CRCW201015R4FKTF CRCW201015R4FKTF
CRCW201015R4FKTF

CRCW201015R4FKTF

Supplier's Site
Thick Film Resistor, 15.4 Ohm, 750Mw, 1%; Resistance Vishay - 01H0408 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 15.4 Ohm, 750Mw, 1%; Resistance Vishay
01H0408
Thick Film Resistor, 15.4 Ohm, 750Mw, 1%; Resistance Vishay 01H0408
THICK FILM RESISTOR, 15.4 OHM, 750mW, 1%; Resistance:15.4ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 15.4 OHM, 750mW, 1%; Resistance:15.4ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201015R4FKTF-ND CRCW201015R4FKTF 01H0408
Product Name Chip Resistor - Surface Mount CRCW201015R4FKTF Thick Film Resistor, 15.4 Ohm, 750Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Resistance Range 15.4 ohms 15.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573165 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1800 ohms
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers