Vishay Intertechnology, Inc. RES 15 OHM 1W 5% 2010 SMD CRCW201015R0JNEFHP

Description
RES 15ohm 1W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 15ohm 1W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 1W 5% 2010 SMD - CRCW201015R0JNEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1W 5% 2010 SMD
CRCW201015R0JNEFHP
RES 15 OHM 1W 5% 2010 SMD CRCW201015R0JNEFHP
RES 15ohm 1W 5% 2010 SMD

RES 15ohm 1W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-15PATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15PATR-ND
Chip Resistor - Surface Mount 541-15PATR-ND
15 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

15 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15PADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15PADKR-ND
Chip Resistor - Surface Mount 541-15PADKR-ND
15 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

15 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15PACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15PACT-ND
Chip Resistor - Surface Mount 541-15PACT-ND
15 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

15 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201015R0JNEFHP 541-15PATR-ND
Product Name RES 15 OHM 1W 5% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 15 ohms 15 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details