Vishay Intertechnology, Inc. RES 15.0 OHM 1W 1% 2010 SMD CRCW201015R0FKEFHP

Description
RES 15.0ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 15.0ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.0 OHM 1W 1% 2010 SMD - CRCW201015R0FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.0 OHM 1W 1% 2010 SMD
CRCW201015R0FKEFHP
RES 15.0 OHM 1W 1% 2010 SMD CRCW201015R0FKEFHP
RES 15.0ohm 1W 1% 2010 SMD

RES 15.0ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW201015R0FKEFHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW201015R0FKEFHPTR-ND
Chip Resistor - Surface Mount 541-CRCW201015R0FKEFHPTR-ND
15 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

15 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW201015R0FKEFHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW201015R0FKEFHPCT-ND
Chip Resistor - Surface Mount 541-CRCW201015R0FKEFHPCT-ND
15 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

15 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 15 Ohm, Aec-Q200, 1W, 2010 Rohs Compliant Vishay - 33AK8670 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15 Ohm, Aec-Q200, 1W, 2010 Rohs Compliant Vishay
33AK8670
Res, 15 Ohm, Aec-Q200, 1W, 2010 Rohs Compliant Vishay 33AK8670
RES, 15 OHM, AEC-Q200, 1W, 2010 ROHS COMPLIANT: YES

RES, 15 OHM, AEC-Q200, 1W, 2010 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201015R0FKEFHP 541-CRCW201015R0FKEFHPTR-ND 33AK8670
Product Name RES 15.0 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount Res, 15 Ohm, Aec-Q200, 1W, 2010 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details