Vishay Intertechnology, Inc. RES 15.4K OHM 1/2W 1% 2010 SMD CRCW201015K4FKTF

Description
RES 15.4Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 15.4Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4K OHM 1/2W 1% 2010 SMD - CRCW201015K4FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4K OHM 1/2W 1% 2010 SMD
CRCW201015K4FKTF
RES 15.4K OHM 1/2W 1% 2010 SMD CRCW201015K4FKTF
RES 15.4Kohm 1/2W 1% 2010 SMD

RES 15.4Kohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201015K4FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201015K4FKTF-ND
Chip Resistor - Surface Mount CRCW201015K4FKTF-ND
15.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

15.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201015K4FKTF CRCW201015K4FKTF-ND
Product Name RES 15.4K OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 15400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573298 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47000 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6982FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details