Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201015K0JNTF

Description
15 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
15 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201015K0JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201015K0JNTF-ND
Chip Resistor - Surface Mount CRCW201015K0JNTF-ND
15 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

15 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 15K OHM 1/2W 5% 2010 SMD - CRCW201015K0JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/2W 5% 2010 SMD
CRCW201015K0JNTF
RES 15K OHM 1/2W 5% 2010 SMD CRCW201015K0JNTF
RES 15Kohm 1/2W 5% 2010 SMD

RES 15Kohm 1/2W 5% 2010 SMD

Supplier's Site
Crcw2010 15K 5% 200 R02 Rohs Compliant Vishay - 49P4057 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 15K 5% 200 R02 Rohs Compliant Vishay
49P4057
Crcw2010 15K 5% 200 R02 Rohs Compliant Vishay 49P4057
CRCW2010 15K 5% 200 R02 ROHS COMPLIANT: NO

CRCW2010 15K 5% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201015K0JNTF-ND CRCW201015K0JNTF 49P4057
Product Name Chip Resistor - Surface Mount RES 15K OHM 1/2W 5% 2010 SMD Crcw2010 15K 5% 200 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details