Vishay Precision Group 2010,15K,1%,T/R,RoHS Compliant CRCW201015K0FKEF

Description
2010,15K,1%,T/R,RoHS Compliant
Request a Quote Datasheet
Description
2010,15K,1%,T/R,RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2010,15K,1%,T/R,RoHS Compliant - CRCW201015K0FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,15K,1%,T/R,RoHS Compliant
CRCW201015K0FKEF
2010,15K,1%,T/R,RoHS Compliant CRCW201015K0FKEF
2010,15K,1%,T/R,RoHS Compliant

2010,15K,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-15.0KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0KACTR-ND
Chip Resistor - Surface Mount 541-15.0KACTR-ND
15 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

15 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.0KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0KACCT-ND
Chip Resistor - Surface Mount 541-15.0KACCT-ND
15 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

15 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.0KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0KACDKR-ND
Chip Resistor - Surface Mount 541-15.0KACDKR-ND
15 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

15 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW201015K0FKEF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW201015K0FKEF
Resistors - Chip Resistor - Surface Mount CRCW201015K0FKEF
RES SMD 15K OHM 1% 3/4W 2010

RES SMD 15K OHM 1% 3/4W 2010

Supplier's Site
Res, Thick Film, 15K, 1%, 0.75W, 2010; Resistance Vishay - 53K3652 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15K, 1%, 0.75W, 2010; Resistance Vishay
53K3652
Res, Thick Film, 15K, 1%, 0.75W, 2010; Resistance Vishay 53K3652
RES, THICK FILM, 15K, 1%, 0.75W, 2010; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 15K, 1%, 0.75W, 2010; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 15K, 1%, 0.5W, 2010, Reel; Resistance Vishay - 42K3571 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15K, 1%, 0.5W, 2010, Reel; Resistance Vishay
42K3571
Res, Thick Film, 15K, 1%, 0.5W, 2010, Reel; Resistance Vishay 42K3571
RES, THICK FILM, 15K, 1%, 0.5W, 2010, REEL; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 15K, 1%, 0.5W, 2010, REEL; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW201015K0FKEF 541-15.0KACTR-ND CRCW201015K0FKEF 53K3652 42K3571
Product Name 2010,15K,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 15K, 1%, 0.75W, 2010; Resistance Vishay Res, Thick Film, 15K, 1%, 0.5W, 2010, Reel; Resistance Vishay
Mounting / Packaging 2010 2010; 2010 2010; 2010 (5025 Metric) 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers