Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010158RFKTF

Description
158 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
158 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010158RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010158RFKTF-ND
Chip Resistor - Surface Mount CRCW2010158RFKTF-ND
158 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

158 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 158 OHM 1/2W 1% 2010 SMD - CRCW2010158RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158 OHM 1/2W 1% 2010 SMD
CRCW2010158RFKTF
RES 158 OHM 1/2W 1% 2010 SMD CRCW2010158RFKTF
RES 158ohm 1/2W 1% 2010 SMD

RES 158ohm 1/2W 1% 2010 SMD

Supplier's Site
Crcw2010 158 1% 100 R02 Rohs Compliant Vishay - 49P4064 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 158 1% 100 R02 Rohs Compliant Vishay
49P4064
Crcw2010 158 1% 100 R02 Rohs Compliant Vishay 49P4064
CRCW2010 158 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 158 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010158RFKTF-ND CRCW2010158RFKTF 49P4064
Product Name Chip Resistor - Surface Mount RES 158 OHM 1/2W 1% 2010 SMD Crcw2010 158 1% 100 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 158 ohms 158 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details