158 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
RES 158ohm 1/2W 1% 2010 SMD
Resistor,Metal Glaze,158Ohms,400WV,
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW2010158RFKEF-ND | CRCW2010158RFKEF | 43C5524 |
| Product Name | Chip Resistor - Surface Mount | RES 158 OHM 1/2W 1% 2010 SMD | Resistor,metal Glaze,158Ohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | ||
| Mounting / Packaging | 2010; 2010 | Surface Mount Technology (SMT / SMD); 2010 | 2010 |
| Resistance Range | 158 ohms | 158 ohms |