RES 150ohm 3/4W 5% 2010 SMD
150 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
CRCW2010 150 5% 200 R02 ROHS COMPLIANT: NO
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW2010150RJNTF | CRCW2010150RJNTF-ND | 49P4062 |
| Product Name | RES 150 OHM 3/4W 5% 2010 SMD | Chip Resistor - Surface Mount | Crcw2010 150 5% 200 R02 Rohs Compliant Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2010 | 2010; 2010 | 2010 |
| Resistance Range | 150 ohms | 150 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | |
| Power Rating | 4 watts | 0.7500 watts | |
| Configuration | Single Resistor | Single Resistor |