Vishay Precision Group Series:CRCW; Resistance:150ohm; Resistance Tolerance:+/-5%; Power Rating:500mW; Operating Temperat... CRCW2010150RJNEF

Description
Series:CRCW; Resistance:150ohm; Resistance Tolerance:+/-5%; Power Rating:500mW; Operating Temperat...
Request a Quote Datasheet
Description
Series:CRCW; Resistance:150ohm; Resistance Tolerance:+/-5%; Power Rating:500mW; Operating Temperat...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series:CRCW; Resistance:150ohm; Resistance Tolerance:+/-5%; Power Rating:500mW; Operating Temperat... - CRCW2010150RJNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Series:CRCW; Resistance:150ohm; Resistance Tolerance:+/-5%; Power Rating:500mW; Operating Temperat...
CRCW2010150RJNEF
Series:CRCW; Resistance:150ohm; Resistance Tolerance:+/-5%; Power Rating:500mW; Operating Temperat... CRCW2010150RJNEF
Series:CRCW; Resistance:150ohm; Resistance Tolerance:+/-5%; Power Rating:500mW; Operating Temperat...

Series:CRCW; Resistance:150ohm; Resistance Tolerance:+/-5%; Power Rating:500mW; Operating Temperat...

Supplier's Site
Chip Resistor - Surface Mount - 541-150WCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150WCT-ND
Chip Resistor - Surface Mount 541-150WCT-ND
150 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150WTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150WTR-ND
Chip Resistor - Surface Mount 541-150WTR-ND
150 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150WDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150WDKR-ND
Chip Resistor - Surface Mount 541-150WDKR-ND
150 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 150R, 5%, 0.75W, 2010; Resistance Vishay - 59M7066 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 5%, 0.75W, 2010; Resistance Vishay
59M7066
Res, Thick Film, 150R, 5%, 0.75W, 2010; Resistance Vishay 59M7066
RES, THICK FILM, 150R, 5%, 0.75W, 2010; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 150R, 5%, 0.75W, 2010; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 150 Ohm, 500Mw, 5%; Resistance Vishay - 43C5523 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 150 Ohm, 500Mw, 5%; Resistance Vishay
43C5523
Resistor, Thick Film, 150 Ohm, 500Mw, 5%; Resistance Vishay 43C5523
RESISTOR, THICK FILM, 150 OHM, 500mW, 5%; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RESISTOR, THICK FILM, 150 OHM, 500mW, 5%; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2010150RJNEF 541-150WCT-ND 59M7066 43C5523
Product Name Series:CRCW; Resistance:150ohm; Resistance Tolerance:+/-5%; Power Rating:500mW; Operating Temperat... Chip Resistor - Surface Mount Res, Thick Film, 150R, 5%, 0.75W, 2010; Resistance Vishay Resistor, Thick Film, 150 Ohm, 500Mw, 5%; Resistance Vishay
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details