Vishay Precision Group Res, Thick Film, 150R, 1%, 0.75W, 2010, Reel; Resistance Vishay CRCW2010150RFKEF.

Description
RES, THICK FILM, 150R, 1%, 0.75W, 2010, REEL; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case Style:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:4000RoHS Compliant: Yes
Description
RES, THICK FILM, 150R, 1%, 0.75W, 2010, REEL; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case Style:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:4000RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 150R, 1%, 0.75W, 2010, Reel; Resistance Vishay - 29AC4009 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 1%, 0.75W, 2010, Reel; Resistance Vishay
29AC4009
Res, Thick Film, 150R, 1%, 0.75W, 2010, Reel; Resistance Vishay 29AC4009
RES, THICK FILM, 150R, 1%, 0.75W, 2010, REEL; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case Style:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:4000RoHS Compliant: Yes

RES, THICK FILM, 150R, 1%, 0.75W, 2010, REEL; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case Style:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:4000RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC4009
Product Name Res, Thick Film, 150R, 1%, 0.75W, 2010, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details