Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010150KJNTF

Description
150 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
150 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010150KJNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010150KJNTF-ND
Chip Resistor - Surface Mount CRCW2010150KJNTF-ND
150 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

150 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 3/4watt 150Kohms 5% - CRCW2010150KJNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 150Kohms 5%
CRCW2010150KJNTF
Thick Film Resistors - SMD 3/4watt 150Kohms 5% CRCW2010150KJNTF
Thick Film Resistors - SMD 3/4watt 150Kohms 5%

Thick Film Resistors - SMD 3/4watt 150Kohms 5%

Supplier's Site
Crcw2010 150K 5% 200 R02 Rohs Compliant Vishay - 49P4061 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 150K 5% 200 R02 Rohs Compliant Vishay
49P4061
Crcw2010 150K 5% 200 R02 Rohs Compliant Vishay 49P4061
CRCW2010 150K 5% 200 R02 ROHS COMPLIANT: NO

CRCW2010 150K 5% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010150KJNTF-ND CRCW2010150KJNTF 49P4061
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 3/4watt 150Kohms 5% Crcw2010 150K 5% 200 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD) 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details