Vishay Precision Group Thick Film Resistors - SMD 3/4watt 150Kohms 5% CRCW2010150KJNEF

Description
Thick Film Resistors - SMD 3/4watt 150Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 150Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 150Kohms 5% - CRCW2010150KJNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 150Kohms 5%
CRCW2010150KJNEF
Thick Film Resistors - SMD 3/4watt 150Kohms 5% CRCW2010150KJNEF
Thick Film Resistors - SMD 3/4watt 150Kohms 5%

Thick Film Resistors - SMD 3/4watt 150Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-150KWCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150KWCT-ND
Chip Resistor - Surface Mount 541-150KWCT-ND
150 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

150 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150KWDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150KWDKR-ND
Chip Resistor - Surface Mount 541-150KWDKR-ND
150 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

150 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-150KWTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-150KWTR-ND
Chip Resistor - Surface Mount 541-150KWTR-ND
150 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

150 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 150K, 5%, 0.75W, 2010; Resistance Vishay - 51P0792 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150K, 5%, 0.75W, 2010; Resistance Vishay
51P0792
Res, Thick Film, 150K, 5%, 0.75W, 2010; Resistance Vishay 51P0792
RES, THICK FILM, 150K, 5%, 0.75W, 2010; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: Yes

RES, THICK FILM, 150K, 5%, 0.75W, 2010; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 150K, 5%, 0.4W, 2010, Reel; Resistance Vishay - 43C5522 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150K, 5%, 0.4W, 2010, Reel; Resistance Vishay
43C5522
Res, Thick Film, 150K, 5%, 0.4W, 2010, Reel; Resistance Vishay 43C5522
RES, THICK FILM, 150K, 5%, 0.4W, 2010, REEL; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:400mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 150K, 5%, 0.4W, 2010, REEL; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:400mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2010150KJNEF 541-150KWCT-ND 51P0792 43C5522
Product Name Thick Film Resistors - SMD 3/4watt 150Kohms 5% Chip Resistor - Surface Mount Res, Thick Film, 150K, 5%, 0.75W, 2010; Resistance Vishay Res, Thick Film, 150K, 5%, 0.4W, 2010, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 150000 ohms 150000 ohms 150000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details