Vishay Intertechnology, Inc. RESISTOR, 15KOHM+-1%, 1/2WATT CRCW20101502FR02

Description
RESISTOR, 15KOHM+-1%, 1/2WATT
Request a Quote
Description
RESISTOR, 15KOHM+-1%, 1/2WATT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 15KOHM+-1%, 1/2WATT - CRCW20101502FR02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 15KOHM+-1%, 1/2WATT
CRCW20101502FR02
RESISTOR, 15KOHM+-1%, 1/2WATT CRCW20101502FR02
RESISTOR, 15KOHM+-1%, 1/2WATT

RESISTOR, 15KOHM+-1%, 1/2WATT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW20101502FR02
Product Name RESISTOR, 15KOHM+-1%, 1/2WATT
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers