Vishay Intertechnology, Inc. RES 14.7 OHM 1W 1% 2010 SMD CRCW201014R7FKEFHP

Description
RES 14.7ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 14.7ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7 OHM 1W 1% 2010 SMD - CRCW201014R7FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 1W 1% 2010 SMD
CRCW201014R7FKEFHP
RES 14.7 OHM 1W 1% 2010 SMD CRCW201014R7FKEFHP
RES 14.7ohm 1W 1% 2010 SMD

RES 14.7ohm 1W 1% 2010 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1330234-CRCW201014R7FKEFHP - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1330234-CRCW201014R7FKEFHP
Resistors - Chip Resistor - Surface Mount 1330234-CRCW201014R7FKEFHP
Manufacturer: Vishay Dale Win Source Part Number: 1330234-CRCW201014R7 FKEFHP Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 14.7 Ohms Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2010 (5025 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Base Product Number: CRCW2010 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1330234-CRCW201014R7FKEFHP
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 14.7 Ohms
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 2010 (5025 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Base Product Number: CRCW2010
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 14.7 OHM 1W Resistor - 52-CRCW201014R7FKEFHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 14.7 OHM 1W Resistor
52-CRCW201014R7FKEFHP
SMD 14.7 OHM 1W Resistor 52-CRCW201014R7FKEFHP
RES SMD 14.7 OHM 1% 1W 2010 Product overview: CRCW201014R7FKEFHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 14.7 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 14.7 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201014R7FKEFH P can be used for catalog matching and distributor lookup.

RES SMD 14.7 OHM 1% 1W 2010 Product overview: CRCW201014R7FKEFHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 14.7 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 14.7 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201014R7FKEFHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW201014R7FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201014R7FKEFHP-ND
Chip Resistor - Surface Mount CRCW201014R7FKEFHP-ND
14.7 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

14.7 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW201014R7FKEFHP 1330234-CRCW201014R7FKEFHP 52-CRCW201014R7FKEFHP CRCW201014R7FKEFHP-ND
Product Name RES 14.7 OHM 1W 1% 2010 SMD Resistors - Chip Resistor - Surface Mount SMD 14.7 OHM 1W Resistor Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 14.7 ohms 14.7 ohms 14.7 ohms 14.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2-1879359-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers