Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201014R3FKTF

Description
14.3 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
14.3 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201014R3FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201014R3FKTF-ND
Chip Resistor - Surface Mount CRCW201014R3FKTF-ND
14.3 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

14.3 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 14.3 OHM 3/4W 1% 2010 SMD - CRCW201014R3FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3 OHM 3/4W 1% 2010 SMD
CRCW201014R3FKTF
RES 14.3 OHM 3/4W 1% 2010 SMD CRCW201014R3FKTF
RES 14.3ohm 3/4W 1% 2010 SMD

RES 14.3ohm 3/4W 1% 2010 SMD

Supplier's Site
Crcw2010 14.3 1% 100 R02 Rohs Compliant Vishay - 49P4053 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 14.3 1% 100 R02 Rohs Compliant Vishay
49P4053
Crcw2010 14.3 1% 100 R02 Rohs Compliant Vishay 49P4053
CRCW2010 14.3 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 14.3 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201014R3FKTF-ND CRCW201014R3FKTF 49P4053
Product Name Chip Resistor - Surface Mount RES 14.3 OHM 3/4W 1% 2010 SMD Crcw2010 14.3 1% 100 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 14.3 ohms 14.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers