Vishay Intertechnology, Inc. RES 14.3 OHM 1W 1% 2010 SMD CRCW201014R3FKEFHP

Description
RES 14.3ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 14.3ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3 OHM 1W 1% 2010 SMD - CRCW201014R3FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3 OHM 1W 1% 2010 SMD
CRCW201014R3FKEFHP
RES 14.3 OHM 1W 1% 2010 SMD CRCW201014R3FKEFHP
RES 14.3ohm 1W 1% 2010 SMD

RES 14.3ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201014R3FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201014R3FKEFHP-ND
Chip Resistor - Surface Mount CRCW201014R3FKEFHP-ND
14.3 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

14.3 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201014R3FKEFHP CRCW201014R3FKEFHP-ND
Product Name RES 14.3 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 14.3 ohms 14.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers