Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 14.3ohms 1% CRCW201014R3FKEF

Description
Thick Film Resistors - SMD 3/4watt 14.3ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 14.3ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 14.3ohms 1% - CRCW201014R3FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 14.3ohms 1%
CRCW201014R3FKEF
Thick Film Resistors - SMD 3/4watt 14.3ohms 1% CRCW201014R3FKEF
Thick Film Resistors - SMD 3/4watt 14.3ohms 1%

Thick Film Resistors - SMD 3/4watt 14.3ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW201014R3FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201014R3FKEF-ND
Chip Resistor - Surface Mount CRCW201014R3FKEF-ND
14.3 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

14.3 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201014R3FKEF CRCW201014R3FKEF-ND
Product Name Thick Film Resistors - SMD 3/4watt 14.3ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 14.3 ohms 14.3 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details