Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 14ohms 1% CRCW201014R0FKTF

Description
Thick Film Resistors - SMD 3/4watt 14ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 14ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 14ohms 1% - CRCW201014R0FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 14ohms 1%
CRCW201014R0FKTF
Thick Film Resistors - SMD 3/4watt 14ohms 1% CRCW201014R0FKTF
Thick Film Resistors - SMD 3/4watt 14ohms 1%

Thick Film Resistors - SMD 3/4watt 14ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW201014R0FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201014R0FKTF-ND
Chip Resistor - Surface Mount CRCW201014R0FKTF-ND
14 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

14 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 14 Ohm, 500Mw, 1%; Resistance Vishay - 01H0403 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 14 Ohm, 500Mw, 1%; Resistance Vishay
01H0403
Resistor, Thick Film, 14 Ohm, 500Mw, 1%; Resistance Vishay 01H0403
RESISTOR, THICK FILM, 14 OHM, 500mW, 1%; Resistance:14ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No

RESISTOR, THICK FILM, 14 OHM, 500mW, 1%; Resistance:14ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201014R0FKTF CRCW201014R0FKTF-ND 01H0403
Product Name Thick Film Resistors - SMD 3/4watt 14ohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 14 Ohm, 500Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 14 ohms 14 ohms 14 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details