Vishay Precision Group Chip Resistor - Surface Mount CRCW201014R0FKEF

Description
14 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
14 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-14.0ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-14.0ACTR-ND
Chip Resistor - Surface Mount 541-14.0ACTR-ND
14 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

14 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-14.0ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-14.0ACCT-ND
Chip Resistor - Surface Mount 541-14.0ACCT-ND
14 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

14 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-14.0ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-14.0ACDKR-ND
Chip Resistor - Surface Mount 541-14.0ACDKR-ND
14 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

14 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:14ohm; Resistance Tolerance: 1%; Power Rating:0.5W... - CRCW201014R0FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:14ohm; Resistance Tolerance: 1%; Power Rating:0.5W...
CRCW201014R0FKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:14ohm; Resistance Tolerance: 1%; Power Rating:0.5W... CRCW201014R0FKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:14ohm; Resistance Tolerance: 1%; Power Rating:0.5W...

Thick Film Chip ResistorSeries:CRCW; Resistance:14ohm; Resistance Tolerance: 1%; Power Rating:0.5W...

Supplier's Site
Res, Thick Film, 14R, 1%, 0.75W, 2010; Resistance Vishay - 53K3646 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14R, 1%, 0.75W, 2010; Resistance Vishay
53K3646
Res, Thick Film, 14R, 1%, 0.75W, 2010; Resistance Vishay 53K3646
RES, THICK FILM, 14R, 1%, 0.75W, 2010; Resistance:14ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 14R, 1%, 0.75W, 2010; Resistance:14ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 14 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K3647 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 14 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K3647
Resistor, Thick Film, 14 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K3647
RESISTOR, THICK FILM, 14 OHM, 500mW, 1%, FULL REEL; Resistance:14ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 14 OHM, 500mW, 1%, FULL REEL; Resistance:14ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-14.0ACTR-ND CRCW201014R0FKEF 53K3646 53K3647
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:14ohm; Resistance Tolerance: 1%; Power Rating:0.5W... Res, Thick Film, 14R, 1%, 0.75W, 2010; Resistance Vishay Resistor, Thick Film, 14 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 14 ohms 14 ohms 14 ohms 14 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details