Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201014K7FKTF

Description
14.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
14.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201014K7FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201014K7FKTF-ND
Chip Resistor - Surface Mount CRCW201014K7FKTF-ND
14.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

14.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 14.7K OHM 3/4W 1% 2010 SMD - CRCW201014K7FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 3/4W 1% 2010 SMD
CRCW201014K7FKTF
RES 14.7K OHM 3/4W 1% 2010 SMD CRCW201014K7FKTF
RES 14.7Kohm 3/4W 1% 2010 SMD

RES 14.7Kohm 3/4W 1% 2010 SMD

Supplier's Site
Resistor, Thick Film, 14.7Kohm, 500Mw, 1%; Resistance Vishay - 01H0407 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 14.7Kohm, 500Mw, 1%; Resistance Vishay
01H0407
Resistor, Thick Film, 14.7Kohm, 500Mw, 1%; Resistance Vishay 01H0407
RESISTOR, THICK FILM, 14.7KOHM, 500mW, 1%; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 14.7KOHM, 500mW, 1%; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201014K7FKTF-ND CRCW201014K7FKTF 01H0407
Product Name Chip Resistor - Surface Mount RES 14.7K OHM 3/4W 1% 2010 SMD Resistor, Thick Film, 14.7Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567807P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details