Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201014K3FKTF

Description
14.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
14.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201014K3FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201014K3FKTF-ND
Chip Resistor - Surface Mount CRCW201014K3FKTF-ND
14.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

14.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 14.3K OHM 1/2W 1% 2010 SMD - CRCW201014K3FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3K OHM 1/2W 1% 2010 SMD
CRCW201014K3FKTF
RES 14.3K OHM 1/2W 1% 2010 SMD CRCW201014K3FKTF
RES 14.3Kohm 1/2W 1% 2010 SMD

RES 14.3Kohm 1/2W 1% 2010 SMD

Supplier's Site
Crcw2010 14.3K 1% 100 R02 Rohs Compliant Vishay - 49P4052 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 14.3K 1% 100 R02 Rohs Compliant Vishay
49P4052
Crcw2010 14.3K 1% 100 R02 Rohs Compliant Vishay 49P4052
CRCW2010 14.3K 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 14.3K 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201014K3FKTF-ND CRCW201014K3FKTF 49P4052
Product Name Chip Resistor - Surface Mount RES 14.3K OHM 1/2W 1% 2010 SMD Crcw2010 14.3K 1% 100 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1-1614885-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details