Vishay Intertechnology, Inc. RES 14.3K OHM 3/4W 1% 2010 SMD CRCW201014K3FKEF

Description
RES 14.3Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 14.3Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3K OHM 3/4W 1% 2010 SMD - CRCW201014K3FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3K OHM 3/4W 1% 2010 SMD
CRCW201014K3FKEF
RES 14.3K OHM 3/4W 1% 2010 SMD CRCW201014K3FKEF
RES 14.3Kohm 3/4W 1% 2010 SMD

RES 14.3Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201014K3FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201014K3FKEF-ND
Chip Resistor - Surface Mount CRCW201014K3FKEF-ND
14.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

14.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201014K3FKEF CRCW201014K3FKEF-ND
Product Name RES 14.3K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 14300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details