Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010143RFKEF

Description
143 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
143 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010143RFKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010143RFKEF-ND
Chip Resistor - Surface Mount CRCW2010143RFKEF-ND
143 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

143 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 143 OHM 3/4W 1% 2010 SMD - CRCW2010143RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 3/4W 1% 2010 SMD
CRCW2010143RFKEF
RES 143 OHM 3/4W 1% 2010 SMD CRCW2010143RFKEF
RES 143ohm 3/4W 1% 2010 SMD

RES 143ohm 3/4W 1% 2010 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRCW2010143RFKEF-ND CRCW2010143RFKEF
Product Name Chip Resistor - Surface Mount RES 143 OHM 3/4W 1% 2010 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 143 ohms 143 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details