Vishay Precision Group SMD 0.75W 400V Resistor CRCW2010140RFKEF

Description
2010 Thick Film Resistor, 140R, 1%, 0.75W, 400V, SMD Product overview: CRCW2010140RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010140RFKEF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2010 Thick Film Resistor, 140R, 1%, 0.75W, 400V, SMD Product overview: CRCW2010140RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010140RFKEF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.75W 400V Resistor - 52-CRCW2010140RFKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W 400V Resistor
52-CRCW2010140RFKEF
SMD 0.75W 400V Resistor 52-CRCW2010140RFKEF
2010 Thick Film Resistor, 140R, 1%, 0.75W, 400V, SMD Product overview: CRCW2010140RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010140RFKEF can be used for catalog matching and distributor lookup.

2010 Thick Film Resistor, 140R, 1%, 0.75W, 400V, SMD Product overview: CRCW2010140RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010140RFKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-140ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-140ACDKR-ND
Chip Resistor - Surface Mount 541-140ACDKR-ND
140 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

140 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-140ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-140ACTR-ND
Chip Resistor - Surface Mount 541-140ACTR-ND
140 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

140 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-140ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-140ACCT-ND
Chip Resistor - Surface Mount 541-140ACCT-ND
140 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

140 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2010140RFKEF
915957-CRCW2010140RFKEF
Chip Resistor - Surface Mount - CRCW2010140RFKEF 915957-CRCW2010140RFKEF
Manufacturer: Vishay Win Source Part Number: 915957-CRCW2010140RF KEF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 140 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-140ACTR, CRCW2010 100 140R 1% E02 E3, 541-140ACCT, 541-140ACDKR

Manufacturer: Vishay
Win Source Part Number: 915957-CRCW2010140RFKEF
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 140 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: CRCW2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-140ACTR, CRCW2010 100 140R 1% E02 E3, 541-140ACCT, 541-140ACDKR

Buy Now Datasheet
2010,140,1%,T/R,RoHS Compliant - CRCW2010140RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,140,1%,T/R,RoHS Compliant
CRCW2010140RFKEF
2010,140,1%,T/R,RoHS Compliant CRCW2010140RFKEF
2010,140,1%,T/R,RoHS Compliant

2010,140,1%,T/R,RoHS Compliant

Supplier's Site
RES SMD 140 OHM 1% 3/4W 2010 - 873-CRCW2010140RFKEF - Utmel Electronic Limited
Hong Kong, China
RES SMD 140 OHM 1% 3/4W 2010
873-CRCW2010140RFKEF
RES SMD 140 OHM 1% 3/4W 2010 873-CRCW2010140RFKEF
RES SMD 140 OHM 1% 3/4W 2010

RES SMD 140 OHM 1% 3/4W 2010

Supplier's Site
Res, Thick Film, 140R, 1%, 0.75W, 2010; Resistance Vishay - 53K3648 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 140R, 1%, 0.75W, 2010; Resistance Vishay
53K3648
Res, Thick Film, 140R, 1%, 0.75W, 2010; Resistance Vishay 53K3648
RES, THICK FILM, 140R, 1%, 0.75W, 2010; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 140R, 1%, 0.75W, 2010; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 140 Ohm, 500Mw, 1%; Resistance Vishay - 53K3649 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 140 Ohm, 500Mw, 1%; Resistance Vishay
53K3649
Resistor, Thick Film, 140 Ohm, 500Mw, 1%; Resistance Vishay 53K3649
RESISTOR, THICK FILM, 140 OHM, 500mW, 1%; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RESISTOR, THICK FILM, 140 OHM, 500mW, 1%; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW2010140RFKEF 541-140ACDKR-ND 915957-CRCW2010140RFKEF CRCW2010140RFKEF 873-CRCW2010140RFKEF 53K3648 53K3649
Product Name SMD 0.75W 400V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW2010140RFKEF 2010,140,1%,T/R,RoHS Compliant RES SMD 140 OHM 1% 3/4W 2010 Res, Thick Film, 140R, 1%, 0.75W, 2010; Resistance Vishay Resistor, Thick Film, 140 Ohm, 500Mw, 1%; Resistance Vishay
Technology / Construction THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 140 ohms 140 ohms 140 ohms 140 ohms 140 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 400 volts 400 volts 400 volts
Operating AC Voltage 400 volts 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details