Vishay Intertechnology, Inc. RES 13.7 OHM 1W 1% 2010 SMD CRCW201013R7FKEFHP

Description
RES 13.7ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 13.7ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7 OHM 1W 1% 2010 SMD - CRCW201013R7FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7 OHM 1W 1% 2010 SMD
CRCW201013R7FKEFHP
RES 13.7 OHM 1W 1% 2010 SMD CRCW201013R7FKEFHP
RES 13.7ohm 1W 1% 2010 SMD

RES 13.7ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-13.7PDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.7PDKR-ND
Chip Resistor - Surface Mount 541-13.7PDKR-ND
13.7 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

13.7 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-13.7PTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.7PTR-ND
Chip Resistor - Surface Mount 541-13.7PTR-ND
13.7 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

13.7 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-13.7PCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.7PCT-ND
Chip Resistor - Surface Mount 541-13.7PCT-ND
13.7 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

13.7 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW201013R7FKEFHP - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW201013R7FKEFHP
Resistors - Chip Resistor - Surface Mount CRCW201013R7FKEFHP
RES SMD 13.7 OHM 1% 1W 2010

RES SMD 13.7 OHM 1% 1W 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW201013R7FKEFHP 541-13.7PDKR-ND CRCW201013R7FKEFHP
Product Name RES 13.7 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 (5025 Metric)
Resistance Range 13.7 ohms 13.7 ohms 13.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 3-2176090-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 316000 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details