Vishay Precision Group Chip Resistor - Surface Mount CRCW201013R3FKEFHP

Description
13.3 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
13.3 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201013R3FKEFHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201013R3FKEFHPTR-ND
Chip Resistor - Surface Mount CRCW201013R3FKEFHPTR-ND
13.3 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

13.3 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW201013R3FKEFHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201013R3FKEFHPCT-ND
Chip Resistor - Surface Mount CRCW201013R3FKEFHPCT-ND
13.3 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

13.3 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 13.3 OHM 1W 1% 2010 SMD - CRCW201013R3FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3 OHM 1W 1% 2010 SMD
CRCW201013R3FKEFHP
RES 13.3 OHM 1W 1% 2010 SMD CRCW201013R3FKEFHP
RES 13.3ohm 1W 1% 2010 SMD

RES 13.3ohm 1W 1% 2010 SMD

Supplier's Site
Res, Aec-Q200, Thick Film, 13R3, 1W, 2010; Resistance Vishay - 24T7511 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 13R3, 1W, 2010; Resistance Vishay
24T7511
Res, Aec-Q200, Thick Film, 13R3, 1W, 2010; Resistance Vishay 24T7511
RES, AEC-Q200, THICK FILM, 13R3, 1W, 2010; Resistance:13.3ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 13R3, 1W, 2010; Resistance:13.3ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201013R3FKEFHPTR-ND CRCW201013R3FKEFHP 24T7511
Product Name Chip Resistor - Surface Mount RES 13.3 OHM 1W 1% 2010 SMD Res, Aec-Q200, Thick Film, 13R3, 1W, 2010; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric]
Resistance Range 13.3 ohms 13.3 ohms 13.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 2383237 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction MetalAlloy; NiCr Alloy
Mounting / Packaging Tubular
View Details