Vishay Intertechnology, Inc. RES 13.0 OHM 3/4W 5% 2010 SMD CRCW201013R0JNTF

Description
RES 13.0ohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 13.0ohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.0 OHM 3/4W 5% 2010 SMD - CRCW201013R0JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.0 OHM 3/4W 5% 2010 SMD
CRCW201013R0JNTF
RES 13.0 OHM 3/4W 5% 2010 SMD CRCW201013R0JNTF
RES 13.0ohm 3/4W 5% 2010 SMD

RES 13.0ohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201013R0JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201013R0JNTF-ND
Chip Resistor - Surface Mount CRCW201013R0JNTF-ND
13 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

13 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,13Ohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay - 29C2081 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,13Ohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay
29C2081
Resistor,metal Glaze,13Ohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay 29C2081
Resistor,Metal Glaze,13Ohms,400WV,5 +/-% Tol,-200,200ppm-TC,2 010-Case RoHS Compliant: No

Resistor,Metal Glaze,13Ohms,400WV,5+/-% Tol,-200,200ppm-TC,2010-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201013R0JNTF CRCW201013R0JNTF-ND 29C2081
Product Name RES 13.0 OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,13Ohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 13 ohms 13 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details