RES 13.0ohm 1/2W 5% 2010 SMD
13 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
13 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
13 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW201013R0JNEF | 541-13.0WTR-ND |
| Product Name | RES 13.0 OHM 1/2W 5% 2010 SMD | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2010 | 2010; 2010 |
| Resistance Range | 13 ohms | 13 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 2 watts | 0.7500 watts |
| Configuration | Single Resistor |