Vishay Intertechnology, Inc. RES 13.0 OHM 1W 1% 2010 SMD CRCW201013R0FKEFHP

Description
RES 13.0ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 13.0ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.0 OHM 1W 1% 2010 SMD - CRCW201013R0FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.0 OHM 1W 1% 2010 SMD
CRCW201013R0FKEFHP
RES 13.0 OHM 1W 1% 2010 SMD CRCW201013R0FKEFHP
RES 13.0ohm 1W 1% 2010 SMD

RES 13.0ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-13.0PTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.0PTR-ND
Chip Resistor - Surface Mount 541-13.0PTR-ND
13 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

13 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-13.0PCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.0PCT-ND
Chip Resistor - Surface Mount 541-13.0PCT-ND
13 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

13 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-13.0PDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.0PDKR-ND
Chip Resistor - Surface Mount 541-13.0PDKR-ND
13 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

13 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201013R0FKEFHP 541-13.0PTR-ND
Product Name RES 13.0 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 13 ohms 13 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers