RES SMD 13 OHM 1% 3/4W 2010
13 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
RES SMD 13 OHM 1% 3/4W 2010
2010,13,1%,T/R,RoHS Compliant
Resistor,Metal Glaze,13Ohms,400WV,1
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-CRCW201013R0FKEFCT-ND | CRCW201013R0FKEF | 43C5504 |
| Product Name | Chip Resistor - Surface Mount | 2010,13,1%,T/R,RoHS Compliant | Resistor,metal Glaze,13Ohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | ||
| Mounting / Packaging | 2010; 2010 | 2010 | 2010 |
| Resistance Range | 13 ohms |