Vishay Intertechnology, Inc. RES 13.7K OHM 1W 1% 2010 SMD CRCW201013K7FKEFHP

Description
RES 13.7Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 13.7Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7K OHM 1W 1% 2010 SMD - CRCW201013K7FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7K OHM 1W 1% 2010 SMD
CRCW201013K7FKEFHP
RES 13.7K OHM 1W 1% 2010 SMD CRCW201013K7FKEFHP
RES 13.7Kohm 1W 1% 2010 SMD

RES 13.7Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201013K7FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201013K7FKEFHP-ND
Chip Resistor - Surface Mount CRCW201013K7FKEFHP-ND
13.7 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

13.7 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201013K7FKEFHP CRCW201013K7FKEFHP-ND
Product Name RES 13.7K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 13700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details