Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 13.3Kohms 1% CRCW201013K3FKEF

Description
Thick Film Resistors - SMD 3/4watt 13.3Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 13.3Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 13.3Kohms 1% - CRCW201013K3FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 13.3Kohms 1%
CRCW201013K3FKEF
Thick Film Resistors - SMD 3/4watt 13.3Kohms 1% CRCW201013K3FKEF
Thick Film Resistors - SMD 3/4watt 13.3Kohms 1%

Thick Film Resistors - SMD 3/4watt 13.3Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-13.3KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-13.3KACTR-ND
Chip Resistor - Surface Mount 541-13.3KACTR-ND
13.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

13.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201013K3FKEF 541-13.3KACTR-ND
Product Name Thick Film Resistors - SMD 3/4watt 13.3Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 13300 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1622821-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details