Vishay Intertechnology, Inc. RES 13.0K OHM 3/4W 1% 2010 SMD CRCW201013K0FKTF

Description
RES 13.0Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 13.0Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.0K OHM 3/4W 1% 2010 SMD - CRCW201013K0FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.0K OHM 3/4W 1% 2010 SMD
CRCW201013K0FKTF
RES 13.0K OHM 3/4W 1% 2010 SMD CRCW201013K0FKTF
RES 13.0Kohm 3/4W 1% 2010 SMD

RES 13.0Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201013K0FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201013K0FKTF-ND
Chip Resistor - Surface Mount CRCW201013K0FKTF-ND
13 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

13 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 13Kohm, 500Mw, 1%; Resistance Vishay - 09J3836 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 13Kohm, 500Mw, 1%; Resistance Vishay
09J3836
Resistor, Thick Film, 13Kohm, 500Mw, 1%; Resistance Vishay 09J3836
RESISTOR, THICK FILM, 13KOHM, 500mW, 1%; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: No

RESISTOR, THICK FILM, 13KOHM, 500mW, 1%; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201013K0FKTF CRCW201013K0FKTF-ND 09J3836
Product Name RES 13.0K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 13Kohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 13000 ohms 13000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers