Vishay Precision Group CRCW201013K0FKEF CRCW201013K0FKEF

Description
CRCW201013K0FKEF
Request a Quote Datasheet
Description
CRCW201013K0FKEF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW201013K0FKEF - CRCW201013K0FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW201013K0FKEF
CRCW201013K0FKEF
CRCW201013K0FKEF CRCW201013K0FKEF
CRCW201013K0FKEF

CRCW201013K0FKEF

Supplier's Site
Chip Resistor - Surface Mount - CRCW201013K0FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201013K0FKEF-ND
Chip Resistor - Surface Mount CRCW201013K0FKEF-ND
13 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

13 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 13Kohm, 750Mw, 1%; Resistance Vishay - 42K3568 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 13Kohm, 750Mw, 1%; Resistance Vishay
42K3568
Thick Film Resistor, 13Kohm, 750Mw, 1%; Resistance Vishay 42K3568
THICK FILM RESISTOR, 13KOHM, 750mW, 1%; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

THICK FILM RESISTOR, 13KOHM, 750mW, 1%; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201013K0FKEF CRCW201013K0FKEF-ND 42K3568
Product Name CRCW201013K0FKEF Chip Resistor - Surface Mount Thick Film Resistor, 13Kohm, 750Mw, 1%; Resistance Vishay
Mounting / Packaging 2010 2010; 2010 2010; 2010 [5025 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176762-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18.2 ohms
View Details
2 suppliers
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers