Vishay Intertechnology, Inc. RES 137 OHM 1/2W 1% 2010 SMD CRCW2010137RFKTF

Description
RES 137ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 137ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137 OHM 1/2W 1% 2010 SMD - CRCW2010137RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 1/2W 1% 2010 SMD
CRCW2010137RFKTF
RES 137 OHM 1/2W 1% 2010 SMD CRCW2010137RFKTF
RES 137ohm 1/2W 1% 2010 SMD

RES 137ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010137RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010137RFKTF-ND
Chip Resistor - Surface Mount CRCW2010137RFKTF-ND
137 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

137 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 137 1% 100 R02 Rohs Compliant Vishay - 49P4050 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 137 1% 100 R02 Rohs Compliant Vishay
49P4050
Crcw2010 137 1% 100 R02 Rohs Compliant Vishay 49P4050
CRCW2010 137 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 137 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010137RFKTF CRCW2010137RFKTF-ND 49P4050
Product Name RES 137 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 137 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 137 ohms 137 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details