Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010137KFKTF

Description
137 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
137 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010137KFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010137KFKTF-ND
Chip Resistor - Surface Mount CRCW2010137KFKTF-ND
137 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

137 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 137K OHM 3/4W 1% 2010 SMD - CRCW2010137KFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137K OHM 3/4W 1% 2010 SMD
CRCW2010137KFKTF
RES 137K OHM 3/4W 1% 2010 SMD CRCW2010137KFKTF
RES 137Kohm 3/4W 1% 2010 SMD

RES 137Kohm 3/4W 1% 2010 SMD

Supplier's Site
Crcw2010 137K 1% 100 R02 Rohs Compliant Vishay - 49P4049 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 137K 1% 100 R02 Rohs Compliant Vishay
49P4049
Crcw2010 137K 1% 100 R02 Rohs Compliant Vishay 49P4049
CRCW2010 137K 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 137K 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010137KFKTF-ND CRCW2010137KFKTF 49P4049
Product Name Chip Resistor - Surface Mount RES 137K OHM 3/4W 1% 2010 SMD Crcw2010 137K 1% 100 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details