Vishay Precision Group Chip Resistor - Surface Mount CRCW2010133RFKEF

Description
133 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
133 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-133ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-133ACCT-ND
Chip Resistor - Surface Mount 541-133ACCT-ND
133 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

133 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-133ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-133ACDKR-ND
Chip Resistor - Surface Mount 541-133ACDKR-ND
133 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

133 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-133ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-133ACTR-ND
Chip Resistor - Surface Mount 541-133ACTR-ND
133 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

133 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW2010133RFKEF - CRCW2010133RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW2010133RFKEF
CRCW2010133RFKEF
CRCW2010133RFKEF CRCW2010133RFKEF
CRCW2010133RFKEF

CRCW2010133RFKEF

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW2010133RFKEF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW2010133RFKEF
Resistors - Chip Resistor - Surface Mount CRCW2010133RFKEF
RES SMD 133 OHM 1% 3/4W 2010

RES SMD 133 OHM 1% 3/4W 2010

Supplier's Site
Res, Thick Film, 133R, 1%, 0.75W, 2010; Resistance Vishay - 53K3643 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 133R, 1%, 0.75W, 2010; Resistance Vishay
53K3643
Res, Thick Film, 133R, 1%, 0.75W, 2010; Resistance Vishay 53K3643
RES, THICK FILM, 133R, 1%, 0.75W, 2010; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 133R, 1%, 0.75W, 2010; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 133R, 1%, 0.5W, 2010, Reel; Resistance Vishay - 42K3570 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 133R, 1%, 0.5W, 2010, Reel; Resistance Vishay
42K3570
Res, Thick Film, 133R, 1%, 0.5W, 2010, Reel; Resistance Vishay 42K3570
RES, THICK FILM, 133R, 1%, 0.5W, 2010, REEL; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 133R, 1%, 0.5W, 2010, REEL; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-133ACCT-ND CRCW2010133RFKEF CRCW2010133RFKEF 53K3643 42K3570
Product Name Chip Resistor - Surface Mount CRCW2010133RFKEF Resistors - Chip Resistor - Surface Mount Res, Thick Film, 133R, 1%, 0.75W, 2010; Resistance Vishay Res, Thick Film, 133R, 1%, 0.5W, 2010, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 (5025 Metric) 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 133 ohms 133 ohms 133 ohms 133 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details